The XC2100A-03S is a 3 dB hybrid coupler designed for RF applications, specifically within the frequency range of 2000 to 2300 MHz. It is suitable for use in UMTS and other 3G systems, making it ideal for balanced power amplifiers and signal distribution where low insertion loss and precise amplitude and phase balance are critical. The coupler can handle high power levels up to 145 Watts and features a very low insertion loss of 0.12 dB to 0.15 dB across its operating frequency range.
The device offers high isolation, with a minimum isolation of 23 dB at 2000-2300 MHz and 25 dB at 2110-2170 MHz. It is packaged in a surface mount format that is production-friendly,
RF DIR COUPLER 2GHZ-2.3GHZ SMD Product overview: XC2100A-03S from Anaren Wireless / TTM Technologies is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2GHZ, 2.3GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, SMD, 2GHZ, 2.3GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-XC2100A-03S can be used for catalog matching and distributor lookup.
RF DIR COUPLER 2GHZ-2.3GHZ SMD
RF Directional Coupler General Purpose 2GHz ~ 2.3GHz 145W 4-SMD, No Lead
RF DIR COUPLER 2GHZ-2.3GHZ SMD
The XC2100A-03 is a low profile, high performance 3dB hybrid coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for UMTS and other 3G applications. The XC2100A-03 is designed particularly for balanced power and low noise amplifiers, plus signal distribution and other applications where low insertion loss and tight amplitude and phase balance is required. It can be used in high power applications up to 145 Watts. Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, G-10, RF-35, RO4350 and polyimide. Available in both 5 of 6 tin lead (XC2100A-03P) and 6 of 6 tin immersion (XC2100A-03S) RoHS compliant finishes.
RF Directional Coupler General Purpose 2GHz ~ 2.3GHz 145W 4-SMD, No Lead
| ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 850-XC2100A-03S | 1173-XC2100A-03SCT-ND | XC2100A-03S | XC2100A-03S |
| Product Name | SMD 2GHZ 2.3GHZ Rf Directional Coupler | RF Directional Coupler | RF Hybrid Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | |
| Package Type | 4-SMD, No Lead | Surface Mount; 4-SMD, No Lead | Surface Mount | |
| Frequency Range | 2000.00 to 2300.00 MHz | 2000.00 to 2300.00 MHz | 2000.00 to 2300.00 MHz | 2000.00 to 2300.00 MHz |