RF DIR COUPLER 1.7GHZ-2GHZ SMD Product overview: XC1900A-20S from Anaren Wireless / TTM Technologies is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.7GHZ, 2GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, SMD, 1.7GHZ, 2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-XC1900A-20S can be used for catalog matching and distributor lookup.
The XC1900A-20 is a low profile, high performance 20dB directional coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for DCS and PCS band applications. The XC1900A-20 is designed particularly for power and frequency detection, as well as for VSWR monitoring, where tightly controlled coupling and low insertion loss is required. It can be used in high power applications up to 150 Watts. Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, G-10, RF-35, RO4350, and polyimide. Available in both 5 of 6 tin lead (XC1900A-20P) and 6 of 6 tin immersion (XC1900A-20S) RoHS compliant finishes.
RF DIR COUPLER 1.7GHZ-2GHZ SMD
RF DIR COUPLER 1.7GHZ-2GHZ SMD
RF Directional Coupler General Purpose 1.7GHz ~ 2GHz 20dB 150W 4-SMD, No Lead
RF Directional Coupler General Purpose 1.7GHz ~ 2GHz 20dB 150W 4-SMD, No Lead
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 850-XC1900A-20S | XC1900A-20S | 1173-XC1900A-20SDKR-ND | XC1900A-20S |
| Product Name | SMD 1.7GHZ 2GHZ Rf Directional Coupler | RF Directional Coupler | RF Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | 4-SMD, No Lead | Surface Mount | Surface Mount; 4-SMD, No Lead | |
| Frequency Range | 1700.00 to 2000.00 MHz | 1700.00 to 2000.00 MHz | 1700.00 to 2000.00 MHz | 1700.00 to 2000.00 MHz |
| Power | 150.00 watts | 150.00 watts | 150.00 watts |