RF DIR COUPLER 800MHZ-1GHZ SMD Product overview: XC0900P-10S from Anaren Wireless / TTM Technologies is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800MHZ, 1GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, SMD, 800MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-XC0900P-10S can be used for catalog matching and distributor lookup.
RF Directional Coupler General Purpose 800MHz ~ 1GHz 10dB 55W 4-SMD, No Lead
RF Directional Coupler General Purpose 800MHz ~ 1GHz 10dB 55W 4-SMD, No Lead
RF Directional Coupler General Purpose 800MHz ~ 1GHz 10dB 55W 4-SMD, No Lead
The XC0900P-10S is a low profile, high performance 10dB directional coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for AMPS band applications. The XC0900P-10S is designed particularly for power and frequency detection, as well as for power injection for example in feed-forward, where tightly controlled coupling and low insertion loss is required. It can be used in high power applications up to 55 Watts. Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, G-10, RF-35, RO4350, and polyimide. Produced with 6 of 6 RoHS compliant tin immersion.
RF Directional Coupler General Purpose 800MHz ~ 1GHz 10dB 55W 4-SMD, No Lead
| ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 850-XC0900P-10S | 1173-1182-2-ND | XC0900P-10S | XC0900P-10S |
| Product Name | SMD 800MHZ 1GHZ Rf Directional Coupler | RF Directional Coupler | RF Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | 4-SMD, No Lead | Surface Mount; 4-SMD, No Lead | Surface Mount | |
| Frequency Range | 800.00 to 1000.00 MHz | 800.00 to 1000.00 MHz | 800.00 to 1000.00 MHz | 800.00 to 1000.00 MHz |
| Power | 55.00 watts | 55.00 watts | 45.00 watts |