TTM Technologies Inc. RF Directional Coupler XC0900P-03AS

Description
RF Directional Coupler General Purpose 800MHz ~ 1GHz 225W 4-SMD, No Lead
Request a Quote Datasheet
Description
RF Directional Coupler General Purpose 800MHz ~ 1GHz 225W 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 1173-XC0900P-03ASTR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1173-XC0900P-03ASTR-ND
RF Directional Coupler 1173-XC0900P-03ASTR-ND
RF Directional Coupler General Purpose 800MHz ~ 1GHz 225W 4-SMD, No Lead

RF Directional Coupler General Purpose 800MHz ~ 1GHz 225W 4-SMD, No Lead

Buy Now Datasheet
RF Directional Coupler - 1173-XC0900P-03ASDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1173-XC0900P-03ASDKR-ND
RF Directional Coupler 1173-XC0900P-03ASDKR-ND
RF DIR COUPLER 800MHZ-1GHZ SMD

RF DIR COUPLER 800MHZ-1GHZ SMD

Buy Now Datasheet
RF Directional Coupler - 1173-XC0900P-03ASCT-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1173-XC0900P-03ASCT-ND
RF Directional Coupler 1173-XC0900P-03ASCT-ND
RF DIR COUPLER 800MHZ-1GHZ SMD

RF DIR COUPLER 800MHZ-1GHZ SMD

Buy Now Datasheet
RF Hybrid Coupler - XC0900P-03AS - Richardson RFPD
Downers Grove, IL, United States
RF Hybrid Coupler
XC0900P-03AS
RF Hybrid Coupler XC0900P-03AS
The XC0900P-03S is a low profile, high performance 3dB hybrid coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for AMPS band applications. The XC0900P-03S is designed particularly for balanced power and low noise amplifiers, plus signal distribution and other applications where low insertion loss and tight amplitude and phase balance is required. It can be used in high power applications up to 28 Watts.

The XC0900P-03S is a low profile, high performance 3dB hybrid coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for AMPS band applications. The XC0900P-03S is designed particularly for balanced power and low noise amplifiers, plus signal distribution and other applications where low insertion loss and tight amplitude and phase balance is required. It can be used in high power applications up to 28 Watts.

Supplier's Site Datasheet
SMD 800MHZ 1GHZ Rf Directional Coupler - 850-XC0900P-03AS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 800MHZ 1GHZ Rf Directional Coupler
850-XC0900P-03AS
SMD 800MHZ 1GHZ Rf Directional Coupler 850-XC0900P-03AS
RF DIR COUPLER 800MHZ-1GHZ SMD Product overview: XC0900P-03AS from Anaren Wireless / TTM Technologies is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800MHZ, 1GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, SMD, 800MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-XC0900P-03AS can be used for catalog matching and distributor lookup.

RF DIR COUPLER 800MHZ-1GHZ SMD Product overview: XC0900P-03AS from Anaren Wireless / TTM Technologies is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800MHZ, 1GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, SMD, 800MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-XC0900P-03AS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Directional Coupler - XC0900P-03AS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
XC0900P-03AS
RF Directional Coupler XC0900P-03AS
RF Directional Coupler General Purpose 800MHz ~ 1GHz 225W 4-SMD, No Lead

RF Directional Coupler General Purpose 800MHz ~ 1GHz 225W 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers RF Couplers
Product Number 1173-XC0900P-03ASTR-ND XC0900P-03AS 850-XC0900P-03AS XC0900P-03AS
Product Name RF Directional Coupler RF Hybrid Coupler SMD 800MHZ 1GHZ Rf Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead Surface Mount 4-SMD, No Lead
Frequency Range 800.00 to 1000.00 MHz 800.00 to 1000.00 MHz 800.00 to 1000.00 MHz 800.00 to 1000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

500 to 2500MHz – Directional Coupler - UIYDCP13315A - UIY Inc.
Specs
Frequency Range 500.00 to 2500.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers - CRZ-10B-250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 5.00 to 500.00 MHz
View Details