TTM Technologies Inc. RF Hybrid Coupler XC0600B-03P

Description
Process Surface Mount 3dB 90° Hybrid Coupler
Request a Quote Datasheet
Description
Process Surface Mount 3dB 90° Hybrid Coupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Hybrid Coupler - XC0600B-03P - Richardson RFPD
Downers Grove, IL, United States
RF Hybrid Coupler
XC0600B-03P
RF Hybrid Coupler XC0600B-03P
Process Surface Mount 3dB 90° Hybrid Coupler

Process Surface Mount 3dB 90° Hybrid Coupler

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Couplers
Product Number XC0600B-03P
Product Name RF Hybrid Coupler
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o5543150 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
View Details
6.8 dB SMT Directional Coupler, 5 - 1250 MHz, 75Ω - DBTC-6-4-75LX+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
3 suppliers
Dual Directional Couplers - NDDC-4000-6000-10-10-S - kTB Solutions
Specs
RF Coupler Type Dual Directional
Frequency Range 4000.00 to 6000.00 MHz
Power 10.00 watts
View Details
RF Directional Coupler - 1761-FPC08057-TTR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 20000.00 to 40000.00 MHz
View Details