RF DIR COUPLER 410MHZ-480MHZ SMD Product overview: XC0450L-03S from Anaren Wireless / TTM Technologies is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 410MHZ, 480MHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, SMD, 410MHZ, 480MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-XC0450L-03S can be used for catalog matching and distributor lookup.
The XC0450L-03 is a low profile, high performance 3dB hybrid coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for NMT band applications. The XC0450L-03 is designed particularly for balanced power and low noise amplifiers, plus signal distribution and other applications where low insertion loss and tight amplitude and phase balance is required. It can be used in high power applications up to 200 Watts. Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, G-10, RF-35, and RO4350. Available in both 5 of 6 tin lead (XC0450L-03P) and 6 of 6 tin immersion (XC0450L-03S) RoHS compliant finishes.
RF Directional Coupler General Purpose 410MHz ~ 480MHz 200W 4-SMD, No Lead
RF DIR COUPLER 380MHZ-520MHZ SMD
RF DIR COUPLER 380MHZ-520MHZ SMD
RF Directional Coupler General Purpose 410MHz ~ 480MHz 200W 4-SMD, No Lead
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 850-XC0450L-03S | XC0450L-03S | 1173-XC0450L-03STR-ND | XC0450L-03S |
| Product Name | SMD 410MHZ 480MHZ Rf Directional Coupler | RF Hybrid Coupler | RF Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | |
| Package Type | 4-SMD, No Lead | Surface Mount | Surface Mount; 4-SMD, No Lead | |
| Frequency Range | 410.00 to 480.00 MHz | 410.00 to 480.00 MHz | 380.00 to 520.00 MHz | 410.00 to 480.00 MHz |