RF DIR COUPLER 460MHZ-470MHZ SMD Product overview: XC0450E-20S from Anaren Wireless / TTM Technologies is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 460MHZ, 470MHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, SMD, 460MHZ, 470MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-XC0450E-20S can be used for catalog matching and distributor lookup.
The XC0450E-20S is a low profile, high performance 20dB directional coupler in a new easy to use, manufacturing friendly surface mount package. The XC0450E-20S is designed particularly for power and frequency detection, as well as for VSWR monitoring, where tightly controlled coupling and low insertion loss is required. It can be used in high power applications up to 100 Watts. Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, G-10, RF-35, RO4350 and polyimide. Produced with 6 of 6 RoHS compliant tin immersion.
RF DIR COUPLER 460MHZ-470MHZ SMD
RF Directional Coupler General Purpose 460MHz ~ 470MHz 20.1dB 100W 4-SMD, No Lead
RF DIR COUPLER 460MHZ-470MHZ SMD
RF Directional Coupler General Purpose 460MHz ~ 470MHz 20.1dB 100W 4-SMD, No Lead
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 850-XC0450E-20S | XC0450E-20S | 1173-XC0450E-20SDKR-ND | XC0450E-20S |
| Product Name | SMD 460MHZ 470MHZ Rf Directional Coupler | RF Directional Coupler | RF Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | 4-SMD, No Lead | Surface Mount | Surface Mount; 4-SMD, No Lead | |
| Frequency Range | 460.00 to 470.00 MHz | 460.00 to 470.00 MHz | 460.00 to 470.00 MHz | 460.00 to 470.00 MHz |
| Power | 100.00 watts | 100.00 watts | 100.00 watts |