FPC07183 is a 3 dB branchline coupler designed for signal dividing or combining in the 24 to 33 GHz frequency range, featuring a surface mount package with dimensions of 0.180 x 0.110 x 0.010 inches (4.572 x 2.794 x 0.254 mm). It offers a minimum passband return loss of 14.5 dB, coupling of 3 to 4 dB, directivity of at least 14.5 dB, and insertion loss variation of ±0.5 dB over temperature. The component supports CW input power up to 10 W when mounted with proper thermal vias and heat sinking, operates from -55°C to +125°C, and has a characteristic impedance of 50 Ω. Termination finish is ENIG with 3-6 μinch gold over 50 μinch nickel. Maximum assembly temperature is 250°C.
High frequency directional couplers incorporating DLI's high permittivity ceramic materials. Devices provide small size and minimal performance variation over temperature. Well matched for monitoring incident and reflected power.
Featuring:
RF Directional Coupler General Purpose 24GHz ~ 33GHz 4dB 4-SMD, No Lead
RF Directional Coupler General Purpose 24GHz ~ 33GHz 4dB 4-SMD, No Lead
RF DIR COUPLER 24GHZ-33GHZ SMD
| Knowles | DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | FPC07183 | 1761-1034-ND | FPC07183 | FPC07183 |
| Product Name | High Frequency Directional Coupler | RF Directional Coupler | RF Directional Coupler | RF and Wireless - RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | Surface Mount | Surface Mount; 4-SMD, No Lead | ||
| Impedance | 50 ohms | |||
| Frequency Range | 24000.00 to 33000.00 MHz | 24000.00 to 33000.00 MHz | 24000.00 to 33000.00 MHz | 24000.00 to 33000.00 MHz |