TTM Technologies Inc. RF Directional Coupler X4C60J1-20G

Description
The X4C60J1-20G is a is a cost effective, low profile sub-miniature high performance 20 dB directional coupler in a new easy to use, Xinger style manufacturing friendly surface mount package. It is designed for 4400-7100 MHz applications including: 5G, LTE and C-Band Mil-Aero. X4C60J1-20G is designed particularly for power and frequency detection, as well as for return loss monitoring, where tightly controlled coupling and low insertion loss is required. It can be used in power applications up to 10 Watts (CW). Parts have been subjected to rigorous Xinger qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, G-10, RF-35, RO4003 and polyimide. Produced with 6 of 6 RoHS compliant ENIG finish.
Request a Quote Datasheet
Description
The X4C60J1-20G is a is a cost effective, low profile sub-miniature high performance 20 dB directional coupler in a new easy to use, Xinger style manufacturing friendly surface mount package. It is designed for 4400-7100 MHz applications including: 5G, LTE and C-Band Mil-Aero. X4C60J1-20G is designed particularly for power and frequency detection, as well as for return loss monitoring, where tightly controlled coupling and low insertion loss is required. It can be used in power applications up to 10 Watts (CW). Parts have been subjected to rigorous Xinger qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, G-10, RF-35, RO4003 and polyimide. Produced with 6 of 6 RoHS compliant ENIG finish.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
RF Directional Coupler
X4C60J1-20G
RF Directional Coupler X4C60J1-20G
The X4C60J1-20G is a is a cost effective, low profile sub-miniature high performance 20 dB directional coupler in a new easy to use, Xinger style manufacturing friendly surface mount package. It is designed for 4400-7100 MHz applications including: 5G, LTE and C-Band Mil-Aero. X4C60J1-20G is designed particularly for power and frequency detection, as well as for return loss monitoring, where tightly controlled coupling and low insertion loss is required. It can be used in power applications up to 10 Watts (CW). Parts have been subjected to rigorous Xinger qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, G-10, RF-35, RO4003 and polyimide. Produced with 6 of 6 RoHS compliant ENIG finish.

The X4C60J1-20G is a is a cost effective, low profile sub-miniature high performance 20 dB directional coupler in a new easy to use, Xinger style manufacturing friendly surface mount package. It is designed for 4400-7100 MHz applications including: 5G, LTE and C-Band Mil-Aero. X4C60J1-20G is designed particularly for power and frequency detection, as well as for return loss monitoring, where tightly controlled coupling and low insertion loss is required. It can be used in power applications up to 10 Watts (CW).

Parts have been subjected to rigorous Xinger qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, G-10, RF-35, RO4003 and polyimide. Produced with 6 of 6 RoHS compliant ENIG finish.

Supplier's Site Datasheet
RF Directional Coupler - 1173-X4C60J1-20GDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1173-X4C60J1-20GDKR-ND
RF Directional Coupler 1173-X4C60J1-20GDKR-ND
5G DIRECTIONAL COUPLER 20DB 0805

5G DIRECTIONAL COUPLER 20DB 0805

Buy Now Datasheet
RF Directional Coupler - 1173-X4C60J1-20GCT-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1173-X4C60J1-20GCT-ND
RF Directional Coupler 1173-X4C60J1-20GCT-ND
5G DIRECTIONAL COUPLER 20DB 0805

5G DIRECTIONAL COUPLER 20DB 0805

Buy Now Datasheet
RF Directional Coupler - 1173-X4C60J1-20GTR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1173-X4C60J1-20GTR-ND
RF Directional Coupler 1173-X4C60J1-20GTR-ND
5G DIRECTIONAL COUPLER 20DB 0805

5G DIRECTIONAL COUPLER 20DB 0805

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Directional Coupler
X4C60J1-20G
RF and Wireless - RF Directional Coupler X4C60J1-20G
5G DIRECTIONAL COUPLER 20DB 0805

5G DIRECTIONAL COUPLER 20DB 0805

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category RF Couplers RF Couplers RF Couplers
Product Number X4C60J1-20G 1173-X4C60J1-20GDKR-ND X4C60J1-20G
Product Name RF Directional Coupler RF Directional Coupler RF and Wireless - RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional
Package Type Surface Mount Surface Mount; 0805 (2012 Metric)
Frequency Range 4400.00 to 7100.00 MHz 4400.00 to 7100.00 MHz 4400.00 to 7100.00 MHz
Power 10.00 watts 10.00 watts 10.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers - WMC-0.3-8-20dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 300.00 to 8000.00 MHz
View Details