DIRECTIONAL COUPLER 5G 4DB 0805
The X4C45J1-04G is a is a low cost, low profile sub-miniature high performance 4 dB directional coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for 3600 – 5100MHz applications including: 5G applications. It can be used in high power applications up to 5 Watts. Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common softboard substrates. Produced with 6 of 6 RoHS compliant ENIG finish.
RF Directional Coupler Cellular 3.6GHz ~ 5.1GHz 4 ± 0.5dB 5W 0805 (2012 Metric)
DIRECTIONAL COUPLER 5G 4DB 0805
| DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 1173-X4C45J1-04GTR-ND | X4C45J1-04G | X4C45J1-04G | X4C45J1-04G |
| Product Name | RF Directional Coupler | RF Directional Coupler | RF Directional Coupler | RF and Wireless - RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | Surface Mount; 0805 (2012 Metric) | Surface Mount | ||
| Frequency Range | 3600.00 to 5100.00 MHz | 3600.00 to 5000.00 MHz | 3600.00 to 5100.00 MHz | 3600.00 to 5100.00 MHz |
| Power | 5.00 watts | 5.00 watts | 5.00 watts |