The X4C40L1-02G is a low profile, high performance 2dB 90 degree coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for 5G applications. The X4C40L1-02G is available on tape and reel for pick and place high volume manufacturing. All of the Xinger components are constructed from ceramic filled PTFE composites, which possess excellent electrical and mechanical stability. All parts have been subjected to rigorous qualification testing and units are 100% RF tested. Produced in an ENIG final finish.
0603 2DB DIRECTIONAL COUPLER
0603 2DB DIRECTIONAL COUPLER
0603 2DB DIRECTIONAL COUPLER
RF Directional Coupler Cellular 3.1GHz ~ 5.1GHz 2 ± 0.5dB 3W 0603 (1608 Metric), 6 PC Pad
| Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers |
| Product Number | X4C40L1-02G | 1173-X4C40L1-02GTR-ND | X4C40L1-02G |
| Product Name | RF Directional Coupler | RF Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | Surface Mount | Surface Mount; 0603 (1608 Metric), 6 PC Pad | |
| Frequency Range | 3100.00 to 5100.00 MHz | 3100.00 to 5100.00 MHz | 3100.00 to 5100.00 MHz |
| Power | 3.00 watts | 3.00 watts |