DIRECTIONAL COUPLER 5G 20DB ATTO
DIRECTIONAL COUPLER 5G 20DB ATTO
DIRECTIONAL COUPLER 5G 20DB ATTO
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Directional Coupler General Purpose 3.3GHz ~ 5.1GHz 25W 1210 (3225 Metric)
| DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 1173-X4C40K1-20SRTR-ND | X4C40K1-20SR | X4C40K1-20SR |
| Product Name | RF Directional Coupler | RF Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | 1210 (3225 Metric) | Surface Mount | |
| Frequency Range | 3300.00 to 5100.00 MHz | 3300.00 to 5100.00 MHz | 3300.00 to 5100.00 MHz |
| Power | 25.00 watts | 25.00 watts |