The X4C35J1-03G is a low profile, high performance 3dB hybrid coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for 5G applications. The X4C35J1-03G is available on tape and reel for pick and place high volume manufacturing. All of the Xinger components are constructed from ceramic filled PTFE composites, which possess excellent electrical and mechanical stability. All parts have been subjected to rigorous qualification testing and units are 100% RF tested. Produced in an ENIG final finish.
RF Directional Coupler 5G 3.1GHz ~ 4.2GHz 5W 0805 (2012 Metric)
RF Directional Coupler 5G 3.1GHz ~ 4.2GHz 5W 0805 (2012 Metric)
RF Directional Coupler 5G 3.1GHz ~ 4.2GHz 5W 0805 (2012 Metric)
RF Directional Coupler 5G 3.1GHz ~ 4.2GHz 5W 0805 (2012 Metric)
IC 3DB HYBRID COUPLER 0805
| Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | X4C35J1-03G | 1173-X4C35J1-03GTR-ND | X4C35J1-03G | X4C35J1-03G |
| Product Name | RF Hybrid Coupler | RF Directional Coupler | RF Directional Coupler | RF and Wireless - RF Directional Coupler |
| Package Type | Surface Mount | Surface Mount; 0805 (2012 Metric) | ||
| Frequency Range | 3100.00 to 4200.00 MHz | 3100.00 to 4200.00 MHz | 3100.00 to 4200.00 MHz | 3100.00 to 4200.00 MHz |
| Power | 5.00 watts | 5.00 watts | 5.00 watts |