Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF DIRECTIONAL COUPLER 20DB
RF Directional Coupler General Purpose 2.3GHz ~ 3.8GHz 20dB 25W 1210 (3225 Metric)
RF DIRECTIONAL COUPLER 20DB
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | RF Couplers | RF Couplers |
| Product Number | X4C30K1-20SR1 | 1173-X4C30K1-20SR1CT-ND |
| Product Name | RF Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional |
| Package Type | Surface Mount | 1210 (3225 Metric) |
| Frequency Range | 2500.00 to 3800.00 MHz | 2300.00 to 3800.00 MHz |
| Power | 10.00 watts | 25.00 watts |