The X4C25L1-05G is a low profile, high performance 5dB 90 degree coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for 5G applications. The X4C25L1-05G is available on tape and reel for pick and place high volume manufacturing. All of the Xinger components are constructed from ceramic filled PTFE composites, which possess excellent electrical and mechanical stability. All parts have been subjected to rigorous qualification testing and units are 100% RF tested. Produced in an ENIG final finish.
| Richardson RFPD | |
|---|---|
| Product Category | RF Couplers |
| Product Number | X4C25L1-05G |
| Product Name | RF Directional Coupler |
| RF Coupler Type | Uni-Directional |
| Package Type | Surface Mount |
| Frequency Range | 2200.00 to 2800.00 MHz |
| Power | 3.00 watts |