The X4C25L1-04G is a is a low cost, low profile sub-miniature high performance 4 dB directional coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for 1700-2300MHz applications including 5G applications. Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, G-10, RF-35, RO4003 and polyimide. Produced with 6 of 6 RoHS compliant ENIG finish.
IC 5G DIRECTIONAL COUPLER 0805
IC 5G DIRECTIONAL COUPLER 0805
IC 5G DIRECTIONAL COUPLER 0805
RF Directional Coupler Cellular 2.2GHz ~ 2.8GHz 4dB 0603 (1608 Metric), 6 PC Pad
| Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers |
| Product Number | X4C25L1-04G | 1173-X4C25L1-04GCT-ND | X4C25L1-04G |
| Product Name | RF Directional Coupler | RF Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | Surface Mount | Surface Mount; 0603 (1608 Metric), 6 PC Pad | |
| Frequency Range | 2200.00 to 2800.00 MHz | 2200.00 to 2800.00 MHz | 2200.00 to 2800.00 MHz |
| Power | 3.00 watts |