TTM Technologies Inc. RF Directional Coupler X4C25L1-02G

Description
IC 5G DIRECTIONAL COUPLER 0805
Request a Quote Datasheet
Description
IC 5G DIRECTIONAL COUPLER 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 1173-X4C25L1-02GCT-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1173-X4C25L1-02GCT-ND
RF Directional Coupler 1173-X4C25L1-02GCT-ND
IC 5G DIRECTIONAL COUPLER 0805

IC 5G DIRECTIONAL COUPLER 0805

Buy Now Datasheet
RF Directional Coupler - 1173-X4C25L1-02GTR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1173-X4C25L1-02GTR-ND
RF Directional Coupler 1173-X4C25L1-02GTR-ND
IC 5G DIRECTIONAL COUPLER 0805

IC 5G DIRECTIONAL COUPLER 0805

Buy Now Datasheet
RF Directional Coupler - 1173-X4C25L1-02GDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1173-X4C25L1-02GDKR-ND
RF Directional Coupler 1173-X4C25L1-02GDKR-ND
IC 5G DIRECTIONAL COUPLER 0805

IC 5G DIRECTIONAL COUPLER 0805

Buy Now Datasheet
RF Directional Coupler - X4C25L1-02G - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
X4C25L1-02G
RF Directional Coupler X4C25L1-02G
The X4C25L1-02G is a low profile, high performance 2dB 90 degree coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for 5G applications. The X4C25L1-02G is available on tape and reel for pick and place high volume manufacturing. All of the Xinger components are constructed from ceramic filled PTFE composites, which possess excellent electrical and mechanical stability. All parts have been subjected to rigorous qualification testing and units are 100% RF tested. Produced in an ENIG final finish.

The X4C25L1-02G is a low profile, high performance 2dB 90 degree coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for 5G applications. The X4C25L1-02G is available on tape and reel for pick and place high volume manufacturing. All of the Xinger components are constructed from ceramic filled PTFE composites, which possess excellent electrical and mechanical stability. All parts have been subjected to rigorous qualification testing and units are 100% RF tested. Produced in an ENIG final finish.

Supplier's Site Datasheet
RF Directional Coupler - X4C25L1-02G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
X4C25L1-02G
RF Directional Coupler X4C25L1-02G
RF Directional Coupler Cellular 2.2GHz ~ 2.8GHz 2dB 0603 (1608 Metric), 6 PC Pad

RF Directional Coupler Cellular 2.2GHz ~ 2.8GHz 2dB 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers
Product Number 1173-X4C25L1-02GCT-ND X4C25L1-02G X4C25L1-02G
Product Name RF Directional Coupler RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional
Package Type Surface Mount; 0603 (1608 Metric), 6 PC Pad Surface Mount
Frequency Range 2200.00 to 2800.00 MHz 2200.00 to 2800.00 MHz 2200.00 to 2800.00 MHz
Coupling 2.00 dB 2.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o55100560 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 9000.00 to 10000.00 MHz
Power 5000.00 watts
View Details
16 dB SMT Directional Coupler, 5 - 1800 MHz, 75Ω - RDC-16-182-75+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
90 Degree Hybrid Couplers - NHC9-1500-2500-30-S - kTB Solutions
Specs
Frequency Range 1500.00 to 2500.00 MHz
Power 30.00 watts
Insertion Loss 0.50 dB
View Details
RF Directional Coupler - 1761-FPC06074-TTR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 8000.00 to 12000.00 MHz
View Details