The X4C20L1-04G is a is a low cost, low profile sub-miniature high performance 4 dB directional coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for 1700-2300MHz applications including 5G applications. Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, G-10, RF-35, RO4003 and polyimide. Produced with 6 of 6 RoHS compliant ENIG finish.
0603 4DB DIRECTIONAL COUPLER
0603 4DB DIRECTIONAL COUPLER
0603 4DB DIRECTIONAL COUPLER
RF Directional Coupler Cellular 1.7GHz ~ 2.3GHz 4.1 ± 0.5dB 3W 0603 (1608 Metric), 6 PC Pad
| Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers |
| Product Number | X4C20L1-04G | 1173-X4C20L1-04GTR-ND | X4C20L1-04G |
| Product Name | RF Directional Coupler | RF Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | Surface Mount | Surface Mount; 0603 (1608 Metric), 6 PC Pad | |
| Frequency Range | 1700.00 to 2300.00 MHz | 1700.00 to 2300.00 MHz | 1700.00 to 2300.00 MHz |
| Power | 3.00 watts | 3.00 watts |