TTM Technologies Inc. RF Directional Coupler X4C20L1-02G-CT

Description
The X4C20L1-02G is a low profile, high performance 2dB 90 degree coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for 5G applications. The X4C20L1-02G is available on tape and reel for pick and place high volume manufacturing. All of the Xinger components are constructed from ceramic filled PTFE composites, which possess excellent electrical and mechanical stability. All parts have been subjected to rigorous qualification testing and units are 100% RF tested. Produced in an ENIG final finish.
Request a Quote Datasheet
Description
The X4C20L1-02G is a low profile, high performance 2dB 90 degree coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for 5G applications. The X4C20L1-02G is available on tape and reel for pick and place high volume manufacturing. All of the Xinger components are constructed from ceramic filled PTFE composites, which possess excellent electrical and mechanical stability. All parts have been subjected to rigorous qualification testing and units are 100% RF tested. Produced in an ENIG final finish.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - X4C20L1-02G - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
X4C20L1-02G
RF Directional Coupler X4C20L1-02G
The X4C20L1-02G is a low profile, high performance 2dB 90 degree coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for 5G applications. The X4C20L1-02G is available on tape and reel for pick and place high volume manufacturing. All of the Xinger components are constructed from ceramic filled PTFE composites, which possess excellent electrical and mechanical stability. All parts have been subjected to rigorous qualification testing and units are 100% RF tested. Produced in an ENIG final finish.

The X4C20L1-02G is a low profile, high performance 2dB 90 degree coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for 5G applications. The X4C20L1-02G is available on tape and reel for pick and place high volume manufacturing. All of the Xinger components are constructed from ceramic filled PTFE composites, which possess excellent electrical and mechanical stability. All parts have been subjected to rigorous qualification testing and units are 100% RF tested. Produced in an ENIG final finish.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Couplers
Product Number X4C20L1-02G
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Surface Mount
Frequency Range 1700.00 to 2300.00 MHz
Power 3.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Hybrid Couplers - WMQH-6-18-S - Werbel Microwave LLC
Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 6000.00 to 18000.00 MHz
View Details