The SCN-2-65+ is an ultra-small ceramic RF power splitter/combiner designed for 2-way operation within the frequency range of 5500 to 6500 MHz. It features a maximum power input of 4W when used as a splitter, with a derating to 1.3W at 100°C ambient temperature. The device is constructed to operate within a temperature range of -55°C to 100°C. Key performance specifications include a typical insertion loss of 0.5 dB at 5700-5900 MHz and 0.8 dB at 5500-6500 MHz, with a maximum insertion loss of 1.0 dB and 1.1 dB, respectively. The isolation is rated at 17 dB typical, with a minimum of 11 dB. Amplitude unbalance is typically 0.1 dB, and phase unbalance is typically 2 degrees. The return loss is 18 dB typical at the input and 16 dB at the output. The SCN-2-65+ is designed with wrap-around terminations for improved solderability and is ESD non-sensitive. It is compliant with RoHS standards and is available in various reel sizes for convenient handling. This product is suitable for applications in WLAN and ISM bands, making it a versatile choice for engineers looking for reliable RF power splitting solutions.
RF Power Divider 5.5GHz ~ 6.5GHz Isolation (Min) 11dB, 18dB Return Loss, 5° Imbalance (Max) 6-SMD, No Lead
RF Power Divider 5.5GHz ~ 6.5GHz Isolation (Min) 11dB, 18dB Return Loss, 5° Imbalance (Max) 6-SMD, No Lead
RF Power Divider 5.5GHz ~ 6.5GHz Isolation (Min) 11dB, 18dB Return Loss, 5° Imbalance (Max) 6-SMD, No Lead
RF PWR DVDR 5.5GHZ-6.5GHZ 6SMD Product overview: SCN-2-65+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5GHZ, 6.5GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 5.5GHZ, 6.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SCN-2-65+ can be used for catalog matching and distributor lookup.
RF Power Divider 5.5 GHz ~ 6.5 GHz Isolation (Min) 11dB, 18dB Return Loss, 5° Imbalance (Max) 6-SMD, No Lead
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners |
| Product Number | 3157-SCN-2-65+TR-ND | 851-SCN-2-65+ | SCN-2-65+ |
| Product Name | RF Power Dividers/Splitters | 5.5GHZ 6.5GHZ Rf Power Divider Splitter | RF Power Dividers/Splitters |
| Package Type / Form Factor | 6-SMD, No Lead | Tape & Reel (TR) | 6-SMD, No Lead |
| Insertion Loss | 0.80 dB | 0.80 dB | 0.80 dB |
| Isolation | 11.00 dB |