TTM TECHNOLOGIES INC.
X3C70F1-03S -- RF AND WIRELESS - RF DIRECTIONAL COUPLER
TTM Technologies Inc.
RF and Wireless - RF Directional Coupler
X3C70F1-03S
Description
HYBRID COUPLER 3DB
Description
HYBRID COUPLER 3DB
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
X3C70F1-03S |
|
Product Name
|
RF and Wireless - RF Directional Coupler |
Unlock Full Specs
to access all available technical data
Similar Products
Technology
GPS; Beidou, Galileo, GLONASS, GPS
Supply Voltage
Other; 1.1V ~ 3.3V
Package Type
6-XFDFN
View Details
Device Type
Receiver
Operating Frequency
76 to 108 MHz
Bias Current
21.1 mA
View Details