Body Features Body Material : Brass Body Plating Material : Tin
Contact Features Crimp Type : Braid Termination RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Tin (Sn)
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Strip
Product Type Features Connector & Contact Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Body Material : Brass Body Plating Material : Tin
Contact Features Crimp Type : Braid Termination RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Tin (Sn)
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Strip
Product Type Features Connector & Contact Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated
Body Features Body Material : Brass Body Plating Material : Tin
Contact Features Crimp Type : Braid Termination RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Tin (Sn)
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Strip
Product Type Features Connector & Contact Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated
Body Features
Body Material : Brass
Body Plating Material : Tin
Contact Features
Crimp Type : Braid Termination
RF Connector Center Contact Material : Brass
RF Connector Center Contact Plating Material : Tin (Sn)