TTM Technologies Inc. Attenuators J100N50X4B

Description
RF Attenuators 0Hz ~ 4GHz 50 Ohms 100W
Request a Quote Datasheet
Description
RF Attenuators 0Hz ~ 4GHz 50 Ohms 100W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4244-J100N50X4B-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 0Hz ~ 4GHz 50 Ohms 100W

RF Attenuators 0Hz ~ 4GHz 50 Ohms 100W

Buy Now Datasheet
Attenuators - J100N50X4B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
J100N50X4B
Attenuators J100N50X4B
RF Attenuators 0 Hz ~ 4 GHz 50 Ohms 100W

RF Attenuators 0 Hz ~ 4 GHz 50 Ohms 100W

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 4244-J100N50X4B-ND J100N50X4B
Product Name Attenuators Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
6dB DC-40GHz MMIC Attenuator - ATN06-0040BH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Connectorized; connectorized
View Details
Attenuators - 2312-TGL4201-02-ND - DigiKey
Specs
Attenuation 2 dB
Package Type Die
View Details
Coaxial Attenuator - 5o20200018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.45 :1
View Details