TTM Technologies Inc. Attenuators J100N50X4

Description
RF Attenuators 0Hz ~ 3GHz 50 Ohms 100W
Request a Quote Datasheet
Description
RF Attenuators 0Hz ~ 3GHz 50 Ohms 100W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4244-J100N50X4-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 0Hz ~ 3GHz 50 Ohms 100W

RF Attenuators 0Hz ~ 3GHz 50 Ohms 100W

Buy Now Datasheet
50OHM Attenuator - 852-J100N50X4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50OHM Attenuator
852-J100N50X4
50OHM Attenuator 852-J100N50X4
RF ATTENUATOR 50OHM Product overview: J100N50X4 from Anaren Wireless / TTM Technologies is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-J100N50X4 can be used for catalog matching and distributor lookup.

RF ATTENUATOR 50OHM Product overview: J100N50X4 from Anaren Wireless / TTM Technologies is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-J100N50X4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - J100N50X4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
J100N50X4
Attenuators J100N50X4
RF Attenuators 0 Hz ~ 3 GHz 50 Ohms 100W

RF Attenuators 0 Hz ~ 3 GHz 50 Ohms 100W

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 4244-J100N50X4-ND 852-J100N50X4 J100N50X4
Product Name Attenuators 50OHM Attenuator Attenuators
Frequency 0.0 to 3 GHz 0.0 to 3 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN03-0067CH, Passive GaAs MMIC Attenuator Family - ATN03-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Attenuators - 2312-RFSA3043SRTR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
2 suppliers
Coaxial Attenuator - 5o2015006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details