TTM Technologies Inc. Attenuators I100N50X4B

Description
RF Attenuators 0Hz ~ 4GHz 50 Ohms 100W
Request a Quote Datasheet
Description
RF Attenuators 0Hz ~ 4GHz 50 Ohms 100W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4244-I100N50X4B-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 0Hz ~ 4GHz 50 Ohms 100W

RF Attenuators 0Hz ~ 4GHz 50 Ohms 100W

Buy Now Datasheet
Attenuators - I100N50X4B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
I100N50X4B
Attenuators I100N50X4B
RF Attenuators 0 Hz ~ 4 GHz 50 Ohms 100W

RF Attenuators 0 Hz ~ 4 GHz 50 Ohms 100W

Buy Now Datasheet
Shenzhen, China
RF and Wireless - Attenuators
I100N50X4B
RF and Wireless - Attenuators I100N50X4B
RF ATTENUATOR 50OHM

RF ATTENUATOR 50OHM

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 4244-I100N50X4B-ND I100N50X4B I100N50X4B
Product Name Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Passive GaAs MMIC Attenuator Family - ATN15-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Coaxial Attenuator - 5o202000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details