TTM Technologies Inc. Attenuators G300N50W4

Description
RF Attenuators 2.4GHz ~ 2.5GHz 50 Ohms 300W
Request a Quote Datasheet
Description
RF Attenuators 2.4GHz ~ 2.5GHz 50 Ohms 300W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4244-G300N50W4-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 2.4GHz ~ 2.5GHz 50 Ohms 300W

RF Attenuators 2.4GHz ~ 2.5GHz 50 Ohms 300W

Buy Now Datasheet
Attenuators - G300N50W4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
G300N50W4
Attenuators G300N50W4
RF Attenuators 2.4 GHz ~ 2.5 GHz 50 Ohms 300W

RF Attenuators 2.4 GHz ~ 2.5 GHz 50 Ohms 300W

Buy Now Datasheet
Shenzhen, China
RF and Wireless - Attenuators
G300N50W4
RF and Wireless - Attenuators G300N50W4
RF ATTENUATOR 50OHM

RF ATTENUATOR 50OHM

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 4244-G300N50W4-ND G300N50W4 G300N50W4
Product Name Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ColorConnect Attenuators - AT-24-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Coaxial Attenuator 25W 18GHz N - UIYCA50AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details