TTM Technologies Inc. 50OHM Attenuator G150N50W4B

Description
RF ATTENUATOR 50OHM Product overview: G150N50W4B from Anaren Wireless / TTM Technologies is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-G150N50W4B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ATTENUATOR 50OHM Product overview: G150N50W4B from Anaren Wireless / TTM Technologies is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-G150N50W4B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50OHM Attenuator - 852-G150N50W4B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50OHM Attenuator
852-G150N50W4B
50OHM Attenuator 852-G150N50W4B
RF ATTENUATOR 50OHM Product overview: G150N50W4B from Anaren Wireless / TTM Technologies is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-G150N50W4B can be used for catalog matching and distributor lookup.

RF ATTENUATOR 50OHM Product overview: G150N50W4B from Anaren Wireless / TTM Technologies is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-G150N50W4B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - 4244-G150N50W4B-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 0Hz ~ 2.7GHz 50 Ohms 150W

RF Attenuators 0Hz ~ 2.7GHz 50 Ohms 150W

Buy Now Datasheet
Attenuators - G150N50W4B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
G150N50W4B
Attenuators G150N50W4B
RF Attenuators 0 Hz ~ 2.7 GHz 50 Ohms 150W

RF Attenuators 0 Hz ~ 2.7 GHz 50 Ohms 150W

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 852-G150N50W4B 4244-G150N50W4B-ND G150N50W4B
Product Name 50OHM Attenuator Attenuators Attenuators
Frequency 0.0 to 2.7 GHz 0.0 to 2.7 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-292-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
High IIP3, 2.6 to 5.0 GHz Voltage-Controlled Variable Attenuator - SKY12236-11 - Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 2.6 to 5 GHz
Insertion Loss 2.1 dB
View Details
2 suppliers
Coaxial Attenuator 150W 6GHz - UIYCA150AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details