TTM Technologies Inc. SMD 50 OHM 150W Resistor E150N50X4E

Description
RES SMD 50 OHM 2% 150W Product overview: E150N50X4E from Anaren Wireless / TTM Technologies is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 OHM, 150W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 OHM, 150W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-E150N50X4E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 50 OHM 2% 150W Product overview: E150N50X4E from Anaren Wireless / TTM Technologies is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 OHM, 150W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 OHM, 150W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-E150N50X4E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 50 OHM 150W Resistor - 52-E150N50X4E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50 OHM 150W Resistor
52-E150N50X4E
SMD 50 OHM 150W Resistor 52-E150N50X4E
RES SMD 50 OHM 2% 150W Product overview: E150N50X4E from Anaren Wireless / TTM Technologies is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 OHM, 150W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 OHM, 150W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-E150N50X4E can be used for catalog matching and distributor lookup.

RES SMD 50 OHM 2% 150W Product overview: E150N50X4E from Anaren Wireless / TTM Technologies is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 OHM, 150W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 OHM, 150W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-E150N50X4E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-E150N50X4E
Product Name SMD 50 OHM 150W Resistor
Resistance Range 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/8CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details