TTM Technologies Inc. RF Termination E150N50X4E

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Termination - E150N50X4E - Richardson RFPD
Downers Grove, IL, United States
RF Termination
E150N50X4E
RF Termination E150N50X4E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Terminations
Product Number E150N50X4E
Product Name RF Termination
Mounting / Packaging Flangeless
Unlock Full Specs
to access all available technical data

Similar Products

Terminations - NCT6702 - kTB Solutions
Specs
Connector Type 1.85mm; 1.85mm
Frequency Range 0.0 to 67000 MHz
Power 2 watts
View Details
10W 8GHz – Coaxial Termination - UIYCT10AS8 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 8000 MHz
View Details
KAT27010C-4×5 - KAT27010C-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 27000 MHz
VSWR 1.20 to 1.00 :1
View Details
Coaxial Termination - 5o2130018S - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 0.0 to 18000 MHz
View Details