RF DIR COUPLER 4.7-5.9GHZ 0805 Product overview: DC4859J5005AHF from Anaren Wireless / TTM Technologies is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.9GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 5.9GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-DC4859J5005AHF can be used for catalog matching and distributor lookup.
RF Directional Coupler 4.7GHz ~ 5.9GHz 6dB 5W 0805 (2012 Metric)
RF DIR COUPLER 4.7-5.9GHZ 0805
RF DIR COUPLER 4.7-5.9GHZ 0805
RF Directional Coupler 4.7GHz ~ 5.9GHz 6dB 5W 0805 (2012 Metric)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 850-DC4859J5005AHF | 1173-DC4859J5005AHFTR-ND | DC4859J5005AHF |
| Product Name | 5.9GHZ Rf Directional Coupler | RF Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | 0805 (2012 Metric) | Surface Mount; 0805 (2012 Metric) | |
| Frequency Range | 4700.00 to 5900.00 MHz | 4700.00 to 5900.00 MHz | 4700.00 to 5900.00 MHz |