Mini-Circuits 5MHZ 1GHZ Rf Directional Coupler TCD-13-4X+

Description
RF DIR COUPLER 5MHZ-1GHZ 6SMD Product overview: TCD-13-4X+ from Mini-Circuits is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 1GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 5MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-TCD-13-4X+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF DIR COUPLER 5MHZ-1GHZ 6SMD Product overview: TCD-13-4X+ from Mini-Circuits is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 1GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 5MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-TCD-13-4X+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MHZ 1GHZ Rf Directional Coupler - 850-TCD-13-4X+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5MHZ 1GHZ Rf Directional Coupler
850-TCD-13-4X+
5MHZ 1GHZ Rf Directional Coupler 850-TCD-13-4X+
RF DIR COUPLER 5MHZ-1GHZ 6SMD Product overview: TCD-13-4X+ from Mini-Circuits is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 1GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 5MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-TCD-13-4X+ can be used for catalog matching and distributor lookup.

RF DIR COUPLER 5MHZ-1GHZ 6SMD Product overview: TCD-13-4X+ from Mini-Circuits is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 1GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 5MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-TCD-13-4X+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Directional Coupler - 3157-TCD-13-4X+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
3157-TCD-13-4X+TR-ND
RF Directional Coupler 3157-TCD-13-4X+TR-ND
RF Directional Coupler CATV, Cellular 5MHz ~ 1GHz 13 ± 0.5dB 1W 6-SMD, Flat Leads

RF Directional Coupler CATV, Cellular 5MHz ~ 1GHz 13 ± 0.5dB 1W 6-SMD, Flat Leads

Buy Now Datasheet
RF Directional Coupler - TCD-13-4X+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
TCD-13-4X+
RF Directional Coupler TCD-13-4X+
RF Directional Coupler CATV, Cellular 5MHz ~ 1GHz 13 ± 0.5dB 1W 6-SMD, Flat Leads

RF Directional Coupler CATV, Cellular 5MHz ~ 1GHz 13 ± 0.5dB 1W 6-SMD, Flat Leads

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers
Product Number 850-TCD-13-4X+ 3157-TCD-13-4X+TR-ND TCD-13-4X+
Product Name 5MHZ 1GHZ Rf Directional Coupler RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

2 to 8GHz – Directional Coupler - UIYDCP5525A - UIY Inc.
Specs
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
Coupling 6.00 to 30.00 dB
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
50 ohms 10dB SMA-Female Directional Coupler From 6GHz to 18GHz Rated at 50 Watts - HRT-DQ(6000/18000)-10S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Uni-Directional
Frequency Range 6000.00 to 18000.00 MHz
Power 50.00 watts
View Details