The DC1722J5015AHF is a sub-miniature RF directional coupler designed for applications in the frequency range of 1700 to 2200 MHz, including WCDMA, CDMA, GSM1800/1900, and UMTS. It features a mean coupling of 15 dB and an ultra-low profile of 0.58 mm, making it suitable for compact designs. The coupler offers low insertion loss, with typical values around 0.30 dB, and is constructed from ceramic filled PTFE composites, ensuring excellent electrical and mechanical stability. It is RoHS compliant and halogen-free, supporting environmentally friendly manufacturing processes. The product is available on tape and reel for high-volume production, and it has been subjected to rigorous qualification testing, with 100% RF testing to ensure reliability. The operating temperature range is from -55°C to 105°C, making it versatile for various applications.
RF Directional Coupler General Purpose 1.7GHz ~ 2.2GHz 15.2dB 2W 0805 (2012 Metric)
RF Directional Coupler General Purpose 1.7GHz ~ 2.2GHz 15.2dB 2W 0805 (2012 Metric)
RF Directional Coupler General Purpose 1.7GHz ~ 2.2GHz 15.2dB 2W 0805 (2012 Metric)
RF Directional Coupler General Purpose 1.7GHz ~ 2.2GHz 15.2dB 2W 0805 (2012 Metric)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Couplers | RF Couplers |
| Product Number | 1173-1087-2-ND | DC1722J5015AHF |
| Product Name | RF Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional |
| Package Type | Surface Mount; 0805 (2012 Metric) | |
| Frequency Range | 1700.00 to 2200.00 MHz | 1700.00 to 2200.00 MHz |