Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Silver Cable Connector Orientation : Straight
Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1
Contact Features Crimp Type : Dual RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel RF Connector Contact Configuration : Not Captivated
Dimensions RF Connector Mated Outer Diameter (Approximate) : 21 MM [.827 INCH ]
Electrical Characteristics Impedance (OHM) : 50
Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical
Operation/Applicatio
n Operating Frequency (GHZ) : 11
Other Dielectric Material : PTFE Grade : Commercial
Packaging Features Packaging Method : Bag
Product Type Features Compatible With RF Cable Type : FILECA F1703/94, FILOTEX 50 MFCFB Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Interfacial Seal RF Connector Style : Plug RF Interface : N Type Sealable : Yes
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -65 - 165 DEGC [-85 - 329 DEGF ]
Body Features
- Body Material : Brass
- Body Material Finish : Plated
- Body Plating Material : Silver
- Cable Connector Orientation : Straight
Configuration Features
- Number of Coaxial Contacts : 1
- Number of Positions : 1
Contact Features
- Crimp Type : Dual
- RF Connector Center Contact Material : Brass
- RF Connector Center Contact Plating Material : Gold
- RF Connector Center Contact Underplating Material : Nickel
- RF Connector Contact Configuration : Not Captivated
Dimensions
- RF Connector Mated Outer Diameter (Approximate) : 21 MM [.827 INCH ]
Electrical Characteristics
Mechanical Attachment
- Connector Mounting Type : Cable Mount (Free-Hanging)
- RF Connector Coupling Mechanism : Threaded
- RF Contact Captivation Method : Mechanical
Operation/Application
- Operating Frequency (GHZ) : 11
Other
- Dielectric Material : PTFE
- Grade : Commercial
Packaging Features
Product Type Features
- Compatible With RF Cable Type : FILECA F1703/94, FILOTEX 50 MFCFB
- Connector & Contact Terminates To : Wire & Cable
- Connector Seal Type : Interfacial Seal
- RF Connector Style : Plug
- RF Interface : N Type
- Sealable : Yes
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -65 - 165 DEGC [-85 - 329 DEGF ]