TTM Technologies Inc. Attenuators D50AA30Z4

Description
RF Attenuators 30dB 50W
Description
RF Attenuators 30dB 50W

Suppliers

Company
Product
Description
Supplier Links
Attenuators - D50AA30Z4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
D50AA30Z4
Attenuators D50AA30Z4
RF Attenuators 30dB 50W

RF Attenuators 30dB 50W

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number D50AA30Z4
Product Name Attenuators
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
Coaxial Attenuator 300W 6GHz - UIYCA300AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details
ColorConnect Attenuators - AT-185-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 2221985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Attenuation 11 dB
View Details