TTM Technologies Inc. Attenuator D50AA20Z4

Description
RF ATTENUATOR 20DB Product overview: D50AA20Z4 from Anaren Wireless / TTM Technologies is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-D50AA20Z4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ATTENUATOR 20DB Product overview: D50AA20Z4 from Anaren Wireless / TTM Technologies is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-D50AA20Z4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - 852-D50AA20Z4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Attenuator
852-D50AA20Z4
Attenuator 852-D50AA20Z4
RF ATTENUATOR 20DB Product overview: D50AA20Z4 from Anaren Wireless / TTM Technologies is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-D50AA20Z4 can be used for catalog matching and distributor lookup.

RF ATTENUATOR 20DB Product overview: D50AA20Z4 from Anaren Wireless / TTM Technologies is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-D50AA20Z4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - 4244-D50AA20Z4TR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 20dB 50W

RF Attenuators 20dB 50W

Buy Now Datasheet
Attenuators - 4244-D50AA20Z4DKR-ND - DigiKey
Thief River Falls, MN, United States
RF ATTENUATOR 20DB

RF ATTENUATOR 20DB

Buy Now Datasheet
Attenuators - 4244-D50AA20Z4CT-ND - DigiKey
Thief River Falls, MN, United States
RF ATTENUATOR 20DB

RF ATTENUATOR 20DB

Buy Now Datasheet
Shenzhen, China
RF and Wireless - Attenuators
D50AA20Z4
RF and Wireless - Attenuators D50AA20Z4
RF ATTENUATOR 20DB

RF ATTENUATOR 20DB

Supplier's Site
Attenuators - D50AA20Z4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
D50AA20Z4
Attenuators D50AA20Z4
RF Attenuators 20dB 50W

RF Attenuators 20dB 50W

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 852-D50AA20Z4 4244-D50AA20Z4TR-ND D50AA20Z4 D50AA20Z4
Product Name Attenuator Attenuators RF and Wireless - Attenuators Attenuators
Package Type Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 2312-QPC4614TR13TR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details
Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
40 dB Fixed Attenuator, DC - 4000 MHz, 50Ω - BW-40N100W+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 4 GHz
VSWR 1.15 to 1.4 :1
View Details
3 suppliers
ATN10-00110CH, Passive GaAs MMIC Attenuator Family - ATN10-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details