TTM Technologies Inc. Attenuators D150NA30C4

Description
RF Attenuators 22.3dB ~ 38dB 150W
Request a Quote Datasheet
Description
RF Attenuators 22.3dB ~ 38dB 150W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4244-D150NA30C4TR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 22.3dB ~ 38dB 150W

RF Attenuators 22.3dB ~ 38dB 150W

Buy Now Datasheet
Attenuators - 4244-D150NA30C4DKR-ND - DigiKey
Thief River Falls, MN, United States
RF ATTENUATOR 22.3DB-38DB

RF ATTENUATOR 22.3DB-38DB

Buy Now Datasheet
Attenuators - 4244-D150NA30C4CT-ND - DigiKey
Thief River Falls, MN, United States
RF ATTENUATOR 22.3DB-38DB

RF ATTENUATOR 22.3DB-38DB

Buy Now Datasheet
Attenuators - D150NA30C4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
D150NA30C4
Attenuators D150NA30C4
RF Attenuators 22.3dB ~ 38dB 150W

RF Attenuators 22.3dB ~ 38dB 150W

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 4244-D150NA30C4TR-ND D150NA30C4
Product Name Attenuators Attenuators
Attenuation 22.3 to 38 dB 22.3 to 38 dB
Unlock Full Specs
to access all available technical data

Similar Products

BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Coaxial Attenuator - 5o2020124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
Jitter Attenuators - SI5342D-D07435-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details