TTM Technologies Inc. Attenuators C20A50Z4

Description
RF ATTENUATOR 50OHM
Request a Quote Datasheet
Description
RF ATTENUATOR 50OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4244-C20A50Z4DKR-ND - DigiKey
Thief River Falls, MN, United States
RF ATTENUATOR 50OHM

RF ATTENUATOR 50OHM

Buy Now Datasheet
Attenuators - 4244-C20A50Z4TR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 0Hz ~ 4GHz 50 Ohms 20W Nonstandard SMD

RF Attenuators 0Hz ~ 4GHz 50 Ohms 20W Nonstandard SMD

Buy Now Datasheet
Attenuators - 4244-C20A50Z4CT-ND - DigiKey
Thief River Falls, MN, United States
RF ATTENUATOR 50OHM

RF ATTENUATOR 50OHM

Buy Now Datasheet
Attenuators - C20A50Z4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
C20A50Z4
Attenuators C20A50Z4
RF Attenuators 0 Hz ~ 4 GHz 50 Ohms 20W Nonstandard SMD

RF Attenuators 0 Hz ~ 4 GHz 50 Ohms 20W Nonstandard SMD

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 4244-C20A50Z4DKR-ND C20A50Z4
Product Name Attenuators Attenuators
Package Type Nonstandard SMD Nonstandard SMD
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2025018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
RF Attenuators - 2240512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 50 GHz
Attenuation 40 dB
View Details
Digitally Controlled Attenuators - NDA-1000-20000-63.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 1 GHz
View Details