TTM Technologies Inc. RF and Wireless - Attenuators C16N50Z4A

Description
RF ATTENUATOR 50OHM
Datasheet
Description
RF ATTENUATOR 50OHM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - Attenuators
C16N50Z4A
RF and Wireless - Attenuators C16N50Z4A
RF ATTENUATOR 50OHM

RF ATTENUATOR 50OHM

Supplier's Site
Attenuators - C16N50Z4A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
C16N50Z4A
Attenuators C16N50Z4A
RF Attenuators 0 Hz ~ 3 GHz 50 Ohms 16W Nonstandard SMD

RF Attenuators 0 Hz ~ 3 GHz 50 Ohms 16W Nonstandard SMD

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number C16N50Z4A C16N50Z4A
Product Name RF and Wireless - Attenuators Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA18K2 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
Thermopad®: Temperature Variable Attenuators -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Frequency 36 GHz
Attenuation 1 to 10 dB
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details