TTM TECHNOLOGIES INC.
C100N50Z4A -- ATTENUATORS
TTM Technologies Inc.
Attenuators
C100N50Z4A
Description
RF ATTENUATOR 50OHM
Description
RF ATTENUATOR 50OHM
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
Network and Communication Chips |
|
Product Number
|
C100N50Z4A |
C100N50Z4A |
|
Product Name
|
Attenuators |
RF and Wireless - Attenuators |
|
Operating Frequency
|
0.0 to 4000 MHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth; Wi-Fi / WiMAX / Wi-Mesh; ZigBee
Data Rate
2000 kbps
View Details
Device Type
Transceiver
Package Type
48-TFLGA
Pins
48 #
View Details
Device Type
Receiver
Operating Frequency
0.5200 to 108 MHz
Bias Current
130 mA
View Details