TTM Technologies Inc. Balun BD3150L50100AHF

Description
BALUN 3.1GHZ-5GHZ 50/100 0603
Datasheet
Description
BALUN 3.1GHZ-5GHZ 50/100 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BALUN 3.1GHZ-5GHZ 50/100 0603

BALUN 3.1GHZ-5GHZ 50/100 0603

Supplier's Site Datasheet
RF and Wireless - Balun BD3150L50100AHF
BALUN 3.1GHZ-5GHZ 50/100 0603

BALUN 3.1GHZ-5GHZ 50/100 0603

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number BD3150L50100AHF BD3150L50100AHF
Product Name Balun RF and Wireless - Balun
Operating Frequency 3100 to 5000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

7.9 - 12 GHz X-Band Dual Rx Single Tx Beamformer - QPX0252 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 7900 to 12000 MHz
View Details
RF Transceiver ICs - 448-CYW20721B1KUMLGTTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 54ACT139DM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4730-D50-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 7.5 mA
View Details