Features
Videos
Win Source Part Number: 988938-1182M117
Category: Transformers>Power Transformers
Series: 1182
Type: Toroidal
Termination Style: Wire Leads
Package: Box
Height - Seated (Max): 47.75mm
Standard Package: 1
Power - Max: 300VA
Weight: 6 lbs (2.7 kg)
Voltage - Isolation: 4000Vrms
Voltage - Primary: 117V, 234V
Current - Output (Max): Parallel 2.56A, Series 1.28A
Voltage - Secondary (Full Load): Parallel 117V, Series 234V
Primary Winding(s): Dual
Secondary Winding(s): Dual
Center Tap: No
Mounting Type: Chassis Mount
Dimension: 127.00mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.31.4065
Mfr: Hammond Manufacturing
Other Names: HM2456,1182M117-ND
Base Product Number: 1182
PWR XFMR TOROIDAL 300VA CHAS MT
PWR XFMR TORO 300VA CHAS MT
| Hammond Manufacturing Company Inc. | Win Source Electronics | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Transformers | Power Transformers | Transformers | Power Transformers |
| Product Number | 1182M117 | 988938-1182M117 | HM2456-ND | 1182M117 | 1182M117 |
| Product Name | Transformers - Power Transformers | Transformers - Power Transformers | Power Transformers | Transformers | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | Toroidal | ||
| Construction | Toroidal Core | Toroidal Core | Toroidal Core | ||
| Output Voltage | 117 volts | 117 to 234 volts | 117 to 234 volts | ||
| Power Rating (VA) | 300 VA | 300 VA | 300 VA | 300 VA | |
| Standards / Compliance | RoHS |