Mini-Circuits 1:1 CORE & WIRE Transformer, 0.015 - 300 MHz, 50Ω T1-6T-KK81+

Description
1:1 CORE & WIRE Transformer, 0.015 - 300 MHz, 50Ω
Request a Quote Datasheet
Description
1:1 CORE & WIRE Transformer, 0.015 - 300 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:1 CORE & WIRE Transformer, 0.015 - 300 MHz, 50Ω - T1-6T-KK81+ - Mini-Circuits
Brooklyn, NY, United States
1:1 CORE & WIRE Transformer, 0.015 - 300 MHz, 50Ω
T1-6T-KK81+
1:1 CORE & WIRE Transformer, 0.015 - 300 MHz, 50Ω T1-6T-KK81+
1:1 CORE & WIRE Transformer, 0.015 - 300 MHz, 50Ω

1:1 CORE & WIRE Transformer, 0.015 - 300 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-T1-6T-KK81+TR-ND - DigiKey
Thief River Falls, MN, United States
BALUN 15KHZ ~ 300MHZ 1:1

BALUN 15KHZ ~ 300MHZ 1:1

Buy Now Datasheet
Balun - 3157-T1-6T-KK81+DKR-ND - DigiKey
Thief River Falls, MN, United States
BALUN 15KHZ ~ 300MHZ 1:1

BALUN 15KHZ ~ 300MHZ 1:1

Buy Now Datasheet
Balun - 3157-T1-6T-KK81+CT-ND - DigiKey
Thief River Falls, MN, United States
BALUN 15KHZ ~ 300MHZ 1:1

BALUN 15KHZ ~ 300MHZ 1:1

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number T1-6T-KK81+ 3157-T1-6T-KK81+TR-ND
Product Name 1:1 CORE & WIRE Transformer, 0.015 - 300 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns One to One
Unlock Full Specs
to access all available technical data

Similar Products

1:2 MMIC Transformer, 4 - 14 GHz, 50Ω - MTX2-4143+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 800 - 1900 MHz, 50Ω - TCML1-19+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
Balun - 3157-BBFCG2-362+CT-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
1:2 LTCC Transformer, 700 - 2800 MHz, 50Ω - TCW2-282+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details