TTM Technologies Inc. Attenuators A500N50X4

Description
RF Attenuators 0Hz ~ 1.7GHz 50 Ohms 500W Nonstandard SMD
Request a Quote Datasheet
Description
RF Attenuators 0Hz ~ 1.7GHz 50 Ohms 500W Nonstandard SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4244-A500N50X4-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 0Hz ~ 1.7GHz 50 Ohms 500W Nonstandard SMD

RF Attenuators 0Hz ~ 1.7GHz 50 Ohms 500W Nonstandard SMD

Buy Now Datasheet
Shenzhen, China
RF and Wireless - Attenuators
A500N50X4
RF and Wireless - Attenuators A500N50X4
RF ATTENUATOR 50OHM

RF ATTENUATOR 50OHM

Supplier's Site
Attenuators - A500N50X4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
A500N50X4
Attenuators A500N50X4
RF Attenuators 0 Hz ~ 1.7 GHz 50 Ohms 500W Nonstandard SMD

RF Attenuators 0 Hz ~ 1.7 GHz 50 Ohms 500W Nonstandard SMD

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 4244-A500N50X4-ND A500N50X4 A500N50X4
Product Name Attenuators RF and Wireless - Attenuators Attenuators
Package Type Nonstandard SMD Nonstandard SMD
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 2W 18GHz - UIYCA2AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
ColorConnect Attenuators - AT-185-01-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 2823275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 2 GHz
View Details