TTM Technologies Inc. RF and Wireless - Attenuators A40B50X1A

Description
RF ATTENUATOR 50OHM
Description
RF ATTENUATOR 50OHM

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - Attenuators
A40B50X1A
RF and Wireless - Attenuators A40B50X1A
RF ATTENUATOR 50OHM

RF ATTENUATOR 50OHM

Supplier's Site
Attenuators - A40B50X1A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
A40B50X1A
Attenuators A40B50X1A
RF Attenuators 0 Hz ~ 3 GHz 50 Ohms 40W Nonstandard SMD

RF Attenuators 0 Hz ~ 3 GHz 50 Ohms 40W Nonstandard SMD

Buy Now

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number A40B50X1A A40B50X1A
Product Name RF and Wireless - Attenuators Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20208N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
RF Attenuators - 7122946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
Connectors Bnc
View Details
Fixed Attenuators - NFA6710 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details