TTM Technologies Inc. Attenuators A250N50X4

Description
RF Attenuators 0 Hz ~ 2.2 GHz 50 Ohms 250W Nonstandard SMD
Datasheet
Description
RF Attenuators 0 Hz ~ 2.2 GHz 50 Ohms 250W Nonstandard SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - A250N50X4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
A250N50X4
Attenuators A250N50X4
RF Attenuators 0 Hz ~ 2.2 GHz 50 Ohms 250W Nonstandard SMD

RF Attenuators 0 Hz ~ 2.2 GHz 50 Ohms 250W Nonstandard SMD

Buy Now Datasheet
Shenzhen, China
RF and Wireless - Attenuators
A250N50X4
RF and Wireless - Attenuators A250N50X4
RF ATTENUATOR 50OHM

RF ATTENUATOR 50OHM

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators
Product Number A250N50X4 A250N50X4
Product Name Attenuators RF and Wireless - Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 10W 8GHz - UIYCA10AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
RF Attenuators - 7123333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Connectors Sma
View Details
Fixed Attenuator Pads - ATN3580-10 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 10 dB
View Details
6 suppliers
Loads, Terminations and Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details