TTM Technologies Inc. Attenuators A16A50X4

Description
RF Attenuators 0 Hz ~ 4 GHz 50 Ohms 16W Nonstandard SMD
Datasheet
Description
RF Attenuators 0 Hz ~ 4 GHz 50 Ohms 16W Nonstandard SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - A16A50X4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
A16A50X4
Attenuators A16A50X4
RF Attenuators 0 Hz ~ 4 GHz 50 Ohms 16W Nonstandard SMD

RF Attenuators 0 Hz ~ 4 GHz 50 Ohms 16W Nonstandard SMD

Buy Now Datasheet
Shenzhen, China
RF and Wireless - Attenuators
A16A50X4
RF and Wireless - Attenuators A16A50X4
RF ATTENUATOR 50OHM

RF ATTENUATOR 50OHM

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators
Product Number A16A50X4 A16A50X4
Product Name Attenuators RF and Wireless - Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN03-0067CH, Passive GaAs MMIC Attenuator Family - ATN03-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Attenuators - 2312-QPC6713TR7CT-ND - DigiKey
Specs
Attenuation 31.75 dB
Package Type 16-VFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o2050124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details