TTM Technologies Inc. Attenuators A125N50X4

Description
RF Attenuators 0Hz ~ 4GHz 50 Ohms 125W Nonstandard SMD
Request a Quote Datasheet
Description
RF Attenuators 0Hz ~ 4GHz 50 Ohms 125W Nonstandard SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4244-A125N50X4-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 0Hz ~ 4GHz 50 Ohms 125W Nonstandard SMD

RF Attenuators 0Hz ~ 4GHz 50 Ohms 125W Nonstandard SMD

Buy Now Datasheet
50OHM Attenuator - 852-A125N50X4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50OHM Attenuator
852-A125N50X4
50OHM Attenuator 852-A125N50X4
RF ATTENUATOR 50OHM Product overview: A125N50X4 from Anaren Wireless / TTM Technologies is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-A125N50X4 can be used for catalog matching and distributor lookup.

RF ATTENUATOR 50OHM Product overview: A125N50X4 from Anaren Wireless / TTM Technologies is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-A125N50X4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - A125N50X4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
A125N50X4
Attenuators A125N50X4
RF Attenuators 0 Hz ~ 4 GHz 50 Ohms 125W Nonstandard SMD

RF Attenuators 0 Hz ~ 4 GHz 50 Ohms 125W Nonstandard SMD

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 4244-A125N50X4-ND 852-A125N50X4 A125N50X4
Product Name Attenuators 50OHM Attenuator Attenuators
Package Type Nonstandard SMD Bag Nonstandard SMD
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 2312-QPC4043TR7TR-ND - DigiKey
Specs
Attenuation 31 dB
Package Type 16-VFLGA Exposed Pad
View Details
Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
10 x 10 dB Attenuator Panel, DC-18 GHz, 20W - ZT-354 - Mini-Circuits
Specs
Frequency 18 GHz
VSWR 1.3 :1
Attenuation 10 dB
View Details
ATN06-0067-2HV, GaAs MMIC DC to 67GHz Attenuator - ATN06-0067-2HV - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details