Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF MIXERS
TTM TECHNOLOGIES INC.
76127 -- RF MIXERS
TTM Technologies Inc.
RF Mixers
76127
Description
RF Mixer IC General Purpose SMA Connectors 5GHz ~ 18GHz
Quarktwin Technology Ltd.
Done
Description
RF Mixer IC General Purpose SMA Connectors 5GHz ~ 18GHz
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixers
76127
RF Mixers
76127
RF Mixer IC General Purpose SMA Connectors 5GHz ~ 18GHz
RF Mixer IC General Purpose SMA Connectors 5GHz ~ 18GHz
Buy Now
Technical Specifications
Quarktwin Technology Ltd.
Product Category
RF Mixers
Product Number
76127
Product Name
RF Mixers
RF
5000 to 18000 MHz
Unlock Full Specs
to access all available technical data
Similar Products
Crane Aerospace & Electronics
Mixers
DMM-2-250
Specs
Package Type
Connectorized; Connectorized
LO Power
7 dBm; 7
LO
1 to 500 MHz
View Details
kTB Solutions
Balanced Mixers
NBM-1-6000
Specs
RF
1 to 6000 MHz
LO
1 to 6000 MHz
IF
0.0 to 1000 MHz
View Details
Skyworks Solutions, Inc.
Rf Mixer
SKY73082-21
Specs
Package Type
Tape & Reel
View Details
3
suppliers
Marki Microwave LLC
ML1-0110LSM-1, Microlithic Double-Balanced Mixer
ML1-0110LSM-1
Specs
Package Type
Surface Mount; surface-mount
Mixer Type
Double Balanced; mixers
RF
1500 to 10000 MHz
View Details