TTM Technologies Inc. RF Antennas 66089-8906

Description
898MHz Wire Element RF Antenna 3dBi U.FL (UMCC), IPEX MHF1 Connector Mount
Request a Quote Datasheet
Description
898MHz Wire Element RF Antenna 3dBi U.FL (UMCC), IPEX MHF1 Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1173-66089-8906-ND - DigiKey
Thief River Falls, MN, United States
898MHz Wire Element RF Antenna 3dBi U.FL (UMCC), IPEX MHF1 Connector Mount

898MHz Wire Element RF Antenna 3dBi U.FL (UMCC), IPEX MHF1 Connector Mount

Buy Now Datasheet
898MHZ Rf Antenna - 875-66089-8906 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
898MHZ Rf Antenna
875-66089-8906
898MHZ Rf Antenna 875-66089-8906
RF ANT 898MHZ WIRE ELEMENT U.FL Product overview: 66089-8906 from Anaren Wireless / TTM Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 898MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 898MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-66089-8906 can be used for catalog matching and distributor lookup.

RF ANT 898MHZ WIRE ELEMENT U.FL Product overview: 66089-8906 from Anaren Wireless / TTM Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 898MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 898MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-66089-8906 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 66089-8906 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
66089-8906
RF Antennas 66089-8906
898MHz Wire Element RF Antenna 3dBi U.FL (UMCC), IPEX MHF1 Connector Mount

898MHz Wire Element RF Antenna 3dBi U.FL (UMCC), IPEX MHF1 Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 1173-66089-8906-ND 875-66089-8906 66089-8906
Product Name RF Antennas 898MHZ Rf Antenna RF Antennas
Applications RF Antennas RF Testing
Primary Frequency Range 898.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

LTE 450 Magnetic mount omni-directional antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Pattern Type Omni directional
Technology Type Dipole
View Details
Bilogical Antenna Kitt - AK-521F-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers