TTM Technologies Inc. RF Antennas 66089-2430

Description
2.4GHz Whip, Straight RF Antenna 3dBi U.FL (UMCC), IPEX MHF1 Connector Mount
Request a Quote Datasheet
Description
2.4GHz Whip, Straight RF Antenna 3dBi U.FL (UMCC), IPEX MHF1 Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1173-1134-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
1173-1134-ND
RF Antennas 1173-1134-ND
2.4GHz Whip, Straight RF Antenna 3dBi U.FL (UMCC), IPEX MHF1 Connector Mount

2.4GHz Whip, Straight RF Antenna 3dBi U.FL (UMCC), IPEX MHF1 Connector Mount

Buy Now Datasheet
2.4GHZ Rf Antenna - 875-66089-2430 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4GHZ Rf Antenna
875-66089-2430
2.4GHZ Rf Antenna 875-66089-2430
RF ANT 2.4GHZ WHIP STR U.FL CONN Product overview: 66089-2430 from Anaren Wireless / TTM Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-66089-2430 can be used for catalog matching and distributor lookup.

RF ANT 2.4GHZ WHIP STR U.FL CONN Product overview: 66089-2430 from Anaren Wireless / TTM Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-66089-2430 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 66089-2430 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
66089-2430
RF Antennas 66089-2430
2.4GHz Whip, Straight RF Antenna 3dBi U.FL (UMCC), IPEX MHF1 Connector Mount

2.4GHz Whip, Straight RF Antenna 3dBi U.FL (UMCC), IPEX MHF1 Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 1173-1134-ND 875-66089-2430 66089-2430
Product Name RF Antennas 2.4GHZ Rf Antenna RF Antennas
Applications RF Antennas RF Testing
Primary Frequency Range 2400.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

VHF/UHF Antenna Kit - Model TV-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers